Bivar, Inc. Light Pipes RLP1-200-650

Description
Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1461-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1461-ND
Light Pipes 492-1461-ND
Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle

Light Pipe Single Clear Rigid Board Mount, Snap-In, Right Angle

Buy Now Datasheet
Right Angle Light Pipe, 1, Smd; Length Bivar - 39T1572 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Light Pipe, 1, Smd; Length Bivar
39T1572
Right Angle Light Pipe, 1, Smd; Length Bivar 39T1572
RIGHT ANGLE LIGHT PIPE, 1, SMD; Length:17mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

RIGHT ANGLE LIGHT PIPE, 1, SMD; Length:17mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 492-1461-ND 39T1572
Product Name Light Pipes Right Angle Light Pipe, 1, Smd; Length Bivar
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 800 µm Core, 1000 µm Clad, 1m Length, SMA - 78300 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.8000 mm (0.0315 inch)
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details