Bivar, Inc. Light Pipes RHD-1100-2500-F9PD67PR

Description
Light Pipe Single Diffused Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Diffused Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-RHD-1100-2500-F9PD67PR-ND - DigiKey
Thief River Falls, MN, United States
Light Pipe Single Diffused Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Diffused Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
Swedesboro, NJ, United States
9.0mm IP67 Heavy Duty Rigid Light Pipe,
RHD-1100-2500-F9PD67PR
9.0mm IP67 Heavy Duty Rigid Light Pipe, RHD-1100-2500-F9PD67PR
9.0mm IP67 Heavy Duty Rigid Light Pipe,

9.0mm IP67 Heavy Duty Rigid Light Pipe,

Buy Now
Light Pipe, Clr, Diffused, 2.496, R/a; Length Bivar - 69AJ0766 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clr, Diffused, 2.496, R/a; Length Bivar
69AJ0766
Light Pipe, Clr, Diffused, 2.496, R/a; Length Bivar 69AJ0766
LIGHT PIPE, CLR, DIFFUSED, 2.496", R/A; Length:2.496"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:RHD Series RoHS Compliant: Yes

LIGHT PIPE, CLR, DIFFUSED, 2.496", R/A; Length:2.496"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:RHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-RHD-1100-2500-F9PD67PR-ND RHD-1100-2500-F9PD67PR 69AJ0766
Product Name Light Pipes 9.0mm IP67 Heavy Duty Rigid Light Pipe, Light Pipe, Clr, Diffused, 2.496, R/a; Length Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. - 77577 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 1658862-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details