Bivar, Inc. Light Pipes RHD-1660-F6P67PR

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-RHD-1660-F6P67PR-ND - DigiKey
Thief River Falls, MN, United States
Light Pipe Single Clear Rigid Board Mount, Press Fit

Light Pipe Single Clear Rigid Board Mount, Press Fit

Buy Now Datasheet
Swedesboro, NJ, United States
6.0mm IP67 Heavy Duty Rigid Light Pipe,
RHD-1660-F6P67PR
6.0mm IP67 Heavy Duty Rigid Light Pipe, RHD-1660-F6P67PR
6.0mm IP67 Heavy Duty Rigid Light Pipe,

6.0mm IP67 Heavy Duty Rigid Light Pipe,

Buy Now
Light Pipe, Clr, 1.656, Press Fit/panel; Length Bivar - 69AJ0828 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clr, 1.656, Press Fit/panel; Length Bivar
69AJ0828
Light Pipe, Clr, 1.656, Press Fit/panel; Length Bivar 69AJ0828
LIGHT PIPE, CLR, 1.656", PRESS FIT/PANEL; Length:1.656"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:RHD Series RoHS Compliant: Yes

LIGHT PIPE, CLR, 1.656", PRESS FIT/PANEL; Length:1.656"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:RHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-RHD-1660-F6P67PR-ND RHD-1660-F6P67PR 69AJ0828
Product Name Light Pipes 6.0mm IP67 Heavy Duty Rigid Light Pipe, Light Pipe, Clr, 1.656, Press Fit/panel; Length Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77629 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2170168-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details