RIGHT ANGLE LIGHT PIPE, 2.8MM Product overview: RLP2-400-800 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-RLP2-400-800 can be used for catalog matching and distributor lookup.
Light Pipe 2 Wide Clear Rigid Board Mount, Snap-In, Right Angle
RIGHT ANGLE LIGHT PIPE, 2, SMD; Length:20mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides |
| Product Number | 102-RLP2-400-800 | 492-1448-ND | 39T1585 |
| Product Name | Light Pipe | Light Pipes | Right Angle Light Pipe, 2, Smd; Length Bivar |
| Light Guide Type | Fiber Optic | LED | LED |