Bivar, Inc. Light Pipe SLP3-200-200-R

Description
LIGHT PIPE RA .200" 3MM ROUND Product overview: SLP3-200-200-R from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-200-200-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LIGHT PIPE RA .200" 3MM ROUND Product overview: SLP3-200-200-R from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-200-200-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LIGHT PIPE RA .200" 3MM ROUND Product overview: SLP3-200-200-R from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-200-200-R can be used for catalog matching and distributor lookup.

LIGHT PIPE RA .200" 3MM ROUND Product overview: SLP3-200-200-R from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-SLP3-200-200-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Board Mount, Right An
SLP3-200-200-R
Light Pipe, Rigid, Board Mount, Right An SLP3-200-200-R
Light Pipe, Rigid, Board Mount, Right An

Light Pipe, Rigid, Board Mount, Right An

Buy Now
Optoelectronics - Optics - Light Pipes - SLP3-200-200-R - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
SLP3-200-200-R
Optoelectronics - Optics - Light Pipes SLP3-200-200-R
Win Source Part Number: 1209753-SLP3-200-200 -R Category: Optoelectronics>Opti cs - Light Pipes Series: SLP3 Type: Rigid Color: Clear Package: Bag Standard Package: 100 Configuration: Single Mounting Type: Board Mount, Press Fit, Right Angle Lens Style: Round with Domed Top Lens Size: 5.08mm ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: Bivar Inc. Other Names: SLP3-200-200-R-ND,49 2-2521 Base Product Number: SLP3-200

Win Source Part Number: 1209753-SLP3-200-200-R
Category: Optoelectronics>Optics - Light Pipes
Series: SLP3
Type: Rigid
Color: Clear
Package: Bag
Standard Package: 100
Configuration: Single
Mounting Type: Board Mount, Press Fit, Right Angle
Lens Style: Round with Domed Top
Lens Size: 5.08mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: Bivar Inc.
Other Names: SLP3-200-200-R-ND,492-2521
Base Product Number: SLP3-200

Buy Now Datasheet
Light Pipes - 492-2521-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-2521-ND
Light Pipes 492-2521-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 102-SLP3-200-200-R SLP3-200-200-R SLP3-200-200-R 492-2521-ND
Product Name Light Pipe Light Pipe, Rigid, Board Mount, Right An Optoelectronics - Optics - Light Pipes Light Pipes
Light Guide Type Fiber Optic Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 36 in. - 77576 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 914 mm (36 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007182-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details