Bivar, Inc. 9.0mm IP67 Heavy Duty Rigid Light Pipe, RHD-2140-F9P67PR

Description
9.0mm IP67 Heavy Duty Rigid Light Pipe,
Request a Quote Datasheet
Description
9.0mm IP67 Heavy Duty Rigid Light Pipe,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
9.0mm IP67 Heavy Duty Rigid Light Pipe,
RHD-2140-F9P67PR
9.0mm IP67 Heavy Duty Rigid Light Pipe, RHD-2140-F9P67PR
9.0mm IP67 Heavy Duty Rigid Light Pipe,

9.0mm IP67 Heavy Duty Rigid Light Pipe,

Buy Now
Light Pipes - 492-RHD-2140-F9P67PR-ND - DigiKey
Thief River Falls, MN, United States
Light Pipe Single Clear Rigid Board Mount, Press Fit

Light Pipe Single Clear Rigid Board Mount, Press Fit

Buy Now Datasheet
Light Pipe, Clr, 2.132, Vertical, Panel; Length Bivar - 69AJ0850 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Clr, 2.132, Vertical, Panel; Length Bivar
69AJ0850
Light Pipe, Clr, 2.132, Vertical, Panel; Length Bivar 69AJ0850
LIGHT PIPE, CLR, 2.132", VERTICAL, PANEL; Length:2.132"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:RHD Series RoHS Compliant: Yes

LIGHT PIPE, CLR, 2.132", VERTICAL, PANEL; Length:2.132"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:RHD Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number RHD-2140-F9P67PR 492-RHD-2140-F9P67PR-ND 69AJ0850
Product Name 9.0mm IP67 Heavy Duty Rigid Light Pipe, Light Pipes Light Pipe, Clr, 2.132, Vertical, Panel; Length Bivar
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77634 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details