Light Pipe Single Clear Rigid Board Mount, Press Fit
9.0mm IP67 Heavy Duty Rigid Light Pipe,
LIGHT PIPE, CLR, 1.132", VERTICAL, PANEL; Length:1.132"; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:RHD Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides |
| Product Number | 492-RHD-1140-F9P67PR-ND | RHD-1140-F9P67PR | 69AJ0789 |
| Product Name | Light Pipes | 9.0mm IP67 Heavy Duty Rigid Light Pipe, | Light Pipe, Clr, 1.132, Vertical, Panel; Length Bivar |
| Light Guide Type | LED | Fiber Optic | LED |