DigiKey Datasheets for Light Guides
Light guides conduct the flow of light from a light source to a point of use in areas that are too small or too hazardous to permit the installation of a light bulb. There are two basic types of light guides: liquid and fiber optic. Light guides are sometimes called light pipes (lightpipes).
Light Guides: Learn more
| Product Name | Notes |
|---|---|
| "Light Pipe Single Red, Green, Blue (RGB) Flexible 0.04"" (1.00mm) Board/Panel Mount, Press Fit" | |
| "Light Pipe Single Red, Green, Blue (RGB) Flexible 0.08"" (2.00mm) Board/Panel Mount, Press Fit" | |
| "Light Pipe Single White Flexible 0.04"" (1.00mm) Board/Panel Mount, Press Fit" | |
| LIGHT PIPE PB 0.110 SHAFT CLEAR | |
| LIGHT PIPE PB 0.110 SHAFT WHITE | |
| LIGHT PIPE RIGID 3.00MM | |
| LIGHT PIPE RIGID 5.00MM | |
| LIGHT PIPE RIGID 5MM GRN | |
| Light Pipe Single Clear Rigid Panel Mount, Press Fit, Front | |
| Light Pipe Single Clear Rigid Panel Mount, Press Fit, Rear | |
| Light Pipe Single Smoke, Diffused Rigid Panel Mount, Press Fit, Front | |
| Light Pipe Single Smoke, Diffused Rigid Panel Mount, Press Fit, Rear | |
| Light Pipe Single White Diffused Rigid Panel Mount, Press Fit, Front | |
| Light Pipe Single White Diffused Rigid Panel Mount, Press Fit, Rear | |
| MODULAR LIGHT PIPE SYSTEM, RAILS | |
| PANEL MOUNT PRESS FIT FLAT LENS |
| << Prev | Next >> |