Bivar, Inc. Light Pipes RLP4-600-650

Description
Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote
Description
Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Right Angle Light Pipe, part number 39T1605, is a surface mount device designed for applications requiring a compact light transmission solution. It features a circular shape with a diameter of 2.8mm and accommodates four light pipes. The overall length of the light pipe is 17mm, making it suitable for tight spaces in electronic assemblies. The product is RoHS compliant, ensuring it meets environmental standards. It is available in various colors upon request, allowing for customization based on project requirements. This light pipe is ideal for engineers looking for reliable light transmission in their designs.

Datasheet Summary
Powered by GS/AI

The Right Angle Light Pipe, part number 39T1605, is a surface mount device designed for applications requiring a compact light transmission solution. It features a circular shape with a diameter of 2.8mm and accommodates four light pipes. The overall length of the light pipe is 17mm, making it suitable for tight spaces in electronic assemblies. The product is RoHS compliant, ensuring it meets environmental standards. It is available in various colors upon request, allowing for customization based on project requirements. This light pipe is ideal for engineers looking for reliable light transmission in their designs.

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1464-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1464-ND
Light Pipes 492-1464-ND
Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Light Pipe 4 Wide Clear Rigid Board Mount, Snap-In, Right Angle

Buy Now Datasheet
Light Pipe - 102-RLP4-600-650 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RIGHT ANGLE LIGHT PIPE, 2.8MM Product overview: RLP4-600-650 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-RLP4-600-650 can be used for catalog matching and distributor lookup.

RIGHT ANGLE LIGHT PIPE, 2.8MM Product overview: RLP4-600-650 from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-RLP4-600-650 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Right Angle Light Pipe, 4, Smd; Length Bivar - 39T1605 - Newark, An Avnet Company
Chicago, IL, United States
Right Angle Light Pipe, 4, Smd; Length Bivar
39T1605
Right Angle Light Pipe, 4, Smd; Length Bivar 39T1605
RIGHT ANGLE LIGHT PIPE, 4, SMD; Length:17mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

RIGHT ANGLE LIGHT PIPE, 4, SMD; Length:17mm; No. of Light Pipes:4Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-1464-ND 102-RLP4-600-650 39T1605
Product Name Light Pipes Light Pipe Right Angle Light Pipe, 4, Smd; Length Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76843 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details