Cole-Parmer EM3000/CEX1 - Electrothermal Electromantle, 3000 mL capacity, 115 VAC GO-36002-24

Suppliers

Company
Product
Description
Supplier Links
EM3000/CEX1 - Electrothermal Electromantle, 3000 mL capacity, 115 VAC - GO-36002-24 - Cole-Parmer
Vernon Hills, IL, United States
EM3000/CEX1 - Electrothermal Electromantle, 3000 mL capacity, 115 VAC
GO-36002-24
EM3000/CEX1 - Electrothermal Electromantle, 3000 mL capacity, 115 VAC GO-36002-24
• Features a durable, chemical resistant polypropylene housing that is "safe to the touch". • Flexible heating element ensures minimum risk of flask breakage. These controlled and grounded electromantles feature a built-in power regulator and safety earth (ground) screen. Unique ventilation slots keep the exterior "safe to the touch" even while in use.| The replaceable coiled heating element is suspended within a thermal insulating cartridge to provide maximum heat transfer and support. Ceramic fiber insulation keeps the chemical-resistant polypropylene case cool. Built-in power controller has dial markings from 1 to 10 for repeatability. Mantles feature indicator lights: an amber-colored "power on" light and a clear-colored "heater on" light. All mantles are double fused and include a single support rod clamp that accepts a 1/2" rod. The stainless steel grounding screen provides added protection against shock in the event of spillage or flask breakage. Mantles include 6 1/2-ft (2-m) power cord; the 115 VAC models include a U.S. plug (230 VAC models do not include plugs). Call our Application Specialists to order replacement heating element cartridges.

• Features a durable, chemical resistant polypropylene housing that is "safe to the touch".
• Flexible heating element ensures minimum risk of flask breakage.
These controlled and grounded electromantles feature a built-in power regulator and safety earth (ground) screen. Unique ventilation slots keep the exterior "safe to the touch" even while in use.| The replaceable coiled heating element is suspended within a thermal insulating cartridge to provide maximum heat transfer and support. Ceramic fiber insulation keeps the chemical-resistant polypropylene case cool. Built-in power controller has dial markings from 1 to 10 for repeatability. Mantles feature indicator lights: an amber-colored "power on" light and a clear-colored "heater on" light. All mantles are double fused and include a single support rod clamp that accepts a 1/2" rod. The stainless steel grounding screen provides added protection against shock in the event of spillage or flask breakage. Mantles include 6 1/2-ft (2-m) power cord; the 115 VAC models include a U.S. plug (230 VAC models do not include plugs). Call our Application Specialists to order replacement heating element cartridges.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Heating Mantles
Product Number GO-36002-24
Product Name EM3000/CEX1 - Electrothermal Electromantle, 3000 mL capacity, 115 VAC
Flask 3000 ml (183 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 2000 ml (122 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Ramptrol - 104A PL924K - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 10A 240V
Temperature Range -200 to 1371 C (-328 to 2500 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 2000 ml (122 cubic inches)
View Details