Cole-Parmer 100AO712 - 60<deg> heating mantle with 3" top diameter, 40 watts, 115 VAC GO-36227-50

Description
• Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Sixty-Degree Funnel Mantles prevent precipitation and reduces viscosity of solutions during transfer. Mantles require a controlled electrical power source to prevent overheating
Description
• Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Sixty-Degree Funnel Mantles prevent precipitation and reduces viscosity of solutions during transfer. Mantles require a controlled electrical power source to prevent overheating

Suppliers

Company
Product
Description
Supplier Links
100AO712 - 60<deg> heating mantle with 3
Vernon Hills, IL, United States
100AO712 - 60<deg> heating mantle with 3" top diameter, 40 watts, 115 VAC
GO-36227-50
100AO712 - 60<deg> heating mantle with 3" top diameter, 40 watts, 115 VAC GO-36227-50
• Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Sixty-Degree Funnel Mantles prevent precipitation and reduces viscosity of solutions during transfer. Mantles require a controlled electrical power source to prevent overheating

• Get better heating with conforming flexible fabric
Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Sixty-Degree Funnel Mantles prevent precipitation and reduces viscosity of solutions during transfer. Mantles require a controlled electrical power source to prevent overheating

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Heating Mantles
Product Number GO-36227-50
Product Name 100AO712 - 60<deg> heating mantle with 3" top diameter, 40 watts, 115 VAC
Power 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Mantle - 100A O1013 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 200 ml (12.2 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 3000 ml (183 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Mantle/Control Package - 100D TM100PL - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
View Details