Cole-Parmer 100AO852 - Separatory funnel mantle 500 mL funnel, 180 watts, 115 VAC; Squibb GO-36227-82

Suppliers

Company
Product
Description
Supplier Links
100AO852 - Separatory funnel mantle 500 mL funnel, 180 watts, 115 VAC; Squibb - GO-36227-82 - Cole-Parmer
Vernon Hills, IL, United States
100AO852 - Separatory funnel mantle 500 mL funnel, 180 watts, 115 VAC; Squibb
GO-36227-82
100AO852 - Separatory funnel mantle 500 mL funnel, 180 watts, 115 VAC; Squibb GO-36227-82
• Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Separatory Funnel Mantles allow the extraction of solutions while hot, preventing solidification|of viscous material in cold stopcocks. Design prevents separatory funnel from cracking under extreme thermal strain.Mantles require a controlled electrical power source to prevent overheating.

• Get better heating with conforming flexible fabric
Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Separatory Funnel Mantles allow the extraction of solutions while hot, preventing solidification|of viscous material in cold stopcocks. Design prevents separatory funnel from cracking under extreme thermal strain.Mantles require a controlled electrical power source to prevent overheating.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Heating Mantles
Product Number GO-36227-82
Product Name 100AO852 - Separatory funnel mantle 500 mL funnel, 180 watts, 115 VAC; Squibb
Flask 500 ml (30.51 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 5000 ml (305 cubic inches)
View Details
Buschner Funnel Mantle - 100A O821 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Temperature Range ? to 400 C (? to 752 F)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 5000 ml (305 cubic inches)
View Details