Cole-Parmer 100A O1133 - Spherical Heating Mantle, 3000 mL Flask, 200W Upper/500W Lower; 230 VAC GO-36226-45

Suppliers

Company
Product
Description
Supplier Links
100A O1133 - Spherical Heating Mantle, 3000 mL Flask, 200W Upper/500W Lower; 230 VAC - GO-36226-45 - Cole-Parmer
Vernon Hills, IL, United States
100A O1133 - Spherical Heating Mantle, 3000 mL Flask, 200W Upper/500W Lower; 230 VAC
GO-36226-45
100A O1133 - Spherical Heating Mantle, 3000 mL Flask, 200W Upper/500W Lower; 230 VAC GO-36226-45
• Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Spherical heating mantles cover both top and bottom of one-, two-,or three-neck spherical flasks. Mantles are made from flexible fabrics for effective heating and protection of glass vessels. Wrap around zipper holds the mantle halves snugly together to prevent heat loss. Top split allow mantle removal without disturbing the glass vessels. Maximum heating temperature is 842 F (450 C). Mantles include detachable 4-ft, two wire-cord with locking connector. Mantles require a controlled electrical power source to prevent overheating.

• Get better heating with conforming flexible fabric
Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Spherical heating mantles cover both top and bottom of one-, two-,or three-neck spherical flasks. Mantles are made from flexible fabrics for effective heating and protection of glass vessels. Wrap around zipper holds the mantle halves snugly together to prevent heat loss. Top split allow mantle removal without disturbing the glass vessels. Maximum heating temperature is 842<deg>F (450<deg>C). Mantles include detachable 4-ft, two wire-cord with locking connector. Mantles require a controlled electrical power source to prevent overheating.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Heating Mantles
Product Number GO-36226-45
Product Name 100A O1133 - Spherical Heating Mantle, 3000 mL Flask, 200W Upper/500W Lower; 230 VAC
Flask 3000 ml (183 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

STM High Temp Fabric Mantle - 100B STM1400G - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115V
Flask 10000 ml (610 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 200 ml (12.2 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Powrtrol - 104A PL120 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 10A ;120 V, 3-Wire Line Cord
Certifications CE Certification Available
View Details