Cole-Parmer 100AO913 - Erlenmeyer flask mantle for 125 mL flask, 95 watts, 230 VAC GO-36227-21

Description
• Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Erlenmeyer Flask Mantles help prevent thermal strain on heavywalled vessels. Mantles require a controlled electrical power source to prevent overheating.
Description
• Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Erlenmeyer Flask Mantles help prevent thermal strain on heavywalled vessels. Mantles require a controlled electrical power source to prevent overheating.

Suppliers

Company
Product
Description
Supplier Links
100AO913 - Erlenmeyer flask mantle for 125 mL flask, 95 watts, 230 VAC - GO-36227-21 - Cole-Parmer
Vernon Hills, IL, United States
100AO913 - Erlenmeyer flask mantle for 125 mL flask, 95 watts, 230 VAC
GO-36227-21
100AO913 - Erlenmeyer flask mantle for 125 mL flask, 95 watts, 230 VAC GO-36227-21
• Get better heating with conforming flexible fabric Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Erlenmeyer Flask Mantles help prevent thermal strain on heavywalled vessels. Mantles require a controlled electrical power source to prevent overheating.

• Get better heating with conforming flexible fabric
Heating Mantles feature insulated glass fabric that conforms to unusual vessel shapes. Erlenmeyer Flask Mantles help prevent thermal strain on heavywalled vessels. Mantles require a controlled electrical power source to prevent overheating.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Heating Mantles
Product Number GO-36227-21
Product Name 100AO913 - Erlenmeyer flask mantle for 125 mL flask, 95 watts, 230 VAC
Flask 125 ml (7.63 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Erlenmeyer Flask Mantle - 100A O914 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 250 ml (15.26 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Premier Mantle - 100M LS2106 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 120 V, Integral 4', 3-Wire Cord
Certifications UL Fire Rated Plastic Enclosure
View Details