Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 27.5MM ARCADE GAME PUSH BUTTON | |
| 33MM ARCADE GAME PUSH BUTTON - G | |
| CHS30 SWITCH MO NO 100MA AI RGB | |
| CHS30 SWITCH MO NO 2A AI RGB P4 | |
| CHS30 SWITCH MO NO 30MA P G0 20 | |
| ILLUMINATED PUSHBUTTON MAIN SA 1 | |
| ILLUMINATED PUSHBUTTON MOM SA 1N | |
| MINI ON/OFF PUSH-BUTTON SWITCH | |
| MSM MECHANICAL METAL LINE SWITCH | |
| MSS 19 SWITCH BZ CONNECTOR | |
| MSS 19 SWITCH LI CONNECTOR | |
| MSS 22 SWITCH BZ CONNECTOR | |
| MSS 22 SWITCH LI CONNECTOR | |
| MSS 30 SWITCH BZ CONNECTOR | |
| MSS 30 SWITCH LI CONNECTOR | |
| RS 76 M FULL-TRAVEL KEY SWITCH I | |
| RS 76 M FULL-TRAVEL KEY SWITCH W | |
| RUGGED METAL ON/OFF SWITCH | |
| SWITCH PB 4PST-2NO/2NC 5A 250V | |
| SWITCH PB 6PST-3NO/3NC 5A 250V | |
| SWITCH PB 8PST-4NO/4NC 5A 250V | |
| SWITCH PB DPST- NO/NC 0.1A 42V | |
| SWITCH PB DPST-NC 0.1A 42V | |
| SWITCH PB DPST-NO 0.1A 42V | |
| SWITCH PB DPST-NO/NC 0.1A 42V | |
| SWITCH PB DPST-NO/NC 3A 250V | |
| SWITCH PB DPST-NO/NC 5A 250V | |
| SWITCH PB ILLUMINATED | |
| SWITCH PB SPST-NC 0.1A 42V | |
| SWITCH PB SPST-NO 0.1A 42V | |
| SWITCH PUSH BUTTON OFF (ON) SPST | |
| SWITCH PUSH DPST 0.15A 28V | |
| SWITCH PUSH MINI SACT,3PDT,O-O,T | |
| SWITCH PUSH MINI SACT,SPDT,0-0,T | |
| SWITCH PUSH MINI SACT,SPDT,O-O,T | |
| SWITCH PUSH SPDT 0.4VA 20V | |
| SWITCH PUSH SPST BLK,12"LEADS | |
| SWITCH PUSH SPST BLK,6"LEADS | |
| SWITCH PUSH SPST BLK,RBBR,36"LEA | |
| SWITCH PUSH SPST BLK,RBBR,6"LEAD | |
| SWITCH PUSH SPST BLK,RBBR,EPOXY | |
| SWITCH PUSH SPST EPOXY SEALED OV | |
| SWITCH PUSH SPST ER, GOLD CONTAC | |
| SWITCH PUSH SPST GRN,6"LEADS | |
| SWITCH PUSH SPST GRN,CLR BOOT,EP | |
| SWITCH PUSH SPST GRN,REAR SEAL W | |
| SWITCH PUSH SPST ORG,BLK BT,RUBB | |
| SWITCH PUSH SPST RED,6"LEADS | |
| SWITCH PUSH SPST-NC 0.15A 24V | |
| SWITCH PUSH SPST-NC 0.2A 24V | |
| SWITCH PUSH SPST-NC 15A 125V | |
| SWITCH PUSH SPST-NC 1A 115V | |
| SWITCH PUSH SPST-NC 5A 120V | |
| SWITCH PUSH SPST-NC 6A 125V | |
| SWITCH PUSH SPST-NO 0.025A 50V | |
| SWITCH PUSH SPST-NO 0.15A 24V | |
| SWITCH PUSH SPST-NO 0.15A 5V | |
| SWITCH PUSH SPST-NO 0.1A 42V | |
| SWITCH PUSH SPST-NO 0.2A 24V | |
| SWITCH PUSH SPST-NO 0.4VA 20V | |
| SWITCH PUSH SPST-NO 100MA 42V | |
| SWITCH PUSH SPST-NO 125MA 48V | |
| SWITCH PUSH SPST-NO 1A 115V | |
| SWITCH PUSH SPST-NO 1A 120V | |
| SWITCH PUSH SPST-NO 1A 125V | |
| SWITCH PUSH SPST-NO 1A 24V | |
| SWITCH PUSH SPST-NO 6A 125V | |
| SWITCH PUSH SPST-NO BLU 10MA 5V | |
| SWITCH PUSH SPST-NO WHT 10MA 5V | |
| SWITCH PUSHBUTTON 4PDT 2A 125V | |
| SWITCH PUSHBUTTON DPDT 2A 125V | |
| SWITCH PUSHBUTTON DPDT 3A 125V | |
| SWITCH PUSHBUTTON DPST 16A 250V | |
| SWITCH PUSHBUTTON DPST-NO | |
| SWITCH PUSHBUTTON SPDT 0.4VA 20V | |
| SWITCH PUSHBUTTON SPDT 10A 250V | |
| SWITCH PUSHBUTTON SPDT 1A 120V | |
| SWITCH PUSHBUTTON SPDT 3A 125V | |
| SWITCH PUSHBUTTON SPDT 5A 125V | |
| SWITCH PUSHBUTTON SPDT 6A 125V | |
| SWITCH PUSHBUTTON SPST 100MA 42V | |
| SWITCH PUSHBUTTON SPST 16A 250V | |
| SWITCH PUSHBUTTON SPST 3A 125V | |
| SWITCH PUSHBUTTON SPST-NO 1A 120 | |
| SWITCH PUSHBUTTON SPST-NO | |
| SWITCH PUSHBUTTON | |
| TTS 22 SWITCH LA 100MA 06 RI 0RG | |
| TTS 22 SWITCH NO 100MA 06 RI 0RG | |
| TTS22 SWITCH LA NO 100MA RI RGB | |
| TTS22 SWITCH MO NO 100MA RI RGB | |
| XX |
| << Prev | Next >> |