Grayhill, Inc. Pushbutton Switches 30-6-EW

Description
Pushbutton Switches Pushbutton Switch, SPST, N.C., red button, potted base & 6" wire leads
Datasheet
Description
Pushbutton Switches Pushbutton Switch, SPST, N.C., red button, potted base & 6" wire leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
30-6-EW
Pushbutton Switches 30-6-EW
Pushbutton Switches Pushbutton Switch, SPST, N.C., red button, potted base & 6" wire leads

Pushbutton Switches Pushbutton Switch, SPST, N.C., red button, potted base & 6" wire leads

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
30-6-EW
Switches - Pushbutton Switches 30-6-EW
SWITCH PUSH SPST-NC 1A 115V

SWITCH PUSH SPST-NC 1A 115V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 30-6-EW 30-6-EW
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Wire Lead Wire Leads
Features RoHS
Max Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 923475 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
22mm Mushroom Push-Pull Buttons - 2AMPP2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details