Grayhill, Inc. Pushbutton Switches 30-05-01-502-03

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 30-05-01-502-03-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
30-05-01-502-03-ND
Pushbutton Switches 30-05-01-502-03-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
30-05-01-502-03
Switches - Pushbutton Switches 30-05-01-502-03
SWITCH PUSH SPST-NO 1A 115V

SWITCH PUSH SPST-NO 1A 115V

Supplier's Site
Switch, Pushbutton, Spst-No, 1A, 220V; Switch Operation Grayhill - 14M6732 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 1A, 220V; Switch Operation Grayhill
14M6732
Switch, Pushbutton, Spst-No, 1A, 220V; Switch Operation Grayhill 14M6732
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Switch Operation:(On); Contact Configuration:SPST-N O; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:-; Contact Current Max:1A; Switch Terminals:Solder; Product Range:30 Series RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Switch Operation:(On); Contact Configuration:SPST-NO; Contact Voltage AC Nom:220V; Contact Voltage DC Nom:-; Contact Current Max:1A; Switch Terminals:Solder; Product Range:30 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
30-05-01-502-03
Pushbutton Switches 30-05-01-502-03
Pushbutton Switches PushBtn Switch SPST Momentary Red Btn

Pushbutton Switches PushBtn Switch SPST Momentary Red Btn

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 30-05-01-502-03-ND 30-05-01-502-03 14M6732 30-05-01-502-03
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 1A, 220V; Switch Operation Grayhill Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact (On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF8LB-012 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3012C02JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details