Grayhill, Inc. Pushbutton Switches 30-15-EW

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 30-15-EW-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
30-15-EW-ND
Pushbutton Switches 30-15-EW-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
30-15-EW
Pushbutton Switches 30-15-EW
Pushbutton Switches Pushbutton Switch, SPST, N.O., overtravel, red button, potted base & 6" wire leads

Pushbutton Switches Pushbutton Switch, SPST, N.O., overtravel, red button, potted base & 6" wire leads

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
30-15-EW
Switches - Pushbutton Switches 30-15-EW
SWITCH PUSH SPST-NO 1A 115V

SWITCH PUSH SPST-NO 1A 115V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 30-15-EW-ND 30-15-EW 30-15-EW
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Lead Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364702-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Micro switches - M 689 - M 689-11-1-P4 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details