Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 82-4151.1125.ILLUMIN ATED PUSHBUT | |
| 82-4151.1155.ILLUMIN ATED PUSHBUT | |
| 82-4151.1224.ILLUMIN ATED PUSHBUT | |
| 82-4151.2125.ILLUMIN ATED PUSHBUT | |
| 82-4151.2126.ILLUMIN ATED PUSHBUT | |
| 82-4151.2155.ILLUMIN ATED PUSHBUT | |
| 82-4152.1135.ILLUMIN ATED PUSHBUT | |
| 82-4153.22A4.ILLUMIN ATED PUSHBUT | |
| 82-5151.2115.ILLUMIN ATED PUSHBUT | |
| 82-5151.2223.ILLUMIN ATED PUSHBUT | |
| 82-5152.1215.ILLUMIN ATED PUSHBUT | |
| 82-5152.1235.ILLUMIN ATED PUSHBUT | |
| 82-5152.2115.ILLUMIN ATED PUSHBUT | |
| 82-5254.1000.PUSHBUT TON.MOMENTAR | |
| 82-5351.1000.PUSHBUT TON.MOMENTAR | |
| 82-6151.1115.ILLUMIN ATED PUSHBUT | |
| 82-6151.1116.ILLUMIN ATED PUSHBUT | |
| Linear IC's | |
| PB SWITCH SPDT ON-MOM 0.4VA SNAP | |
| PUSHBUTTON SWITCH | |
| SWITCH PB SPDT 0.2A 24V | |
| SWITCH PB SPDT 3A 240V | |
| SWITCH PB SPDT 3A 24V | |
| SWITCH PB SPDT 5A 120V | |
| SWITCH PB SPDT MOM W/CAP TH | |
| SWITCH PUSH DPDT 0.4VA 20V | |
| SWITCH PUSH SPDT 0.4VA 20V | |
| SWITCH PUSH SPDT ON-ON 6A 28V | |
| SWITCH PUSH | |
| SWITCH PUSHBUTTON DPDT 1A 120V | |
| SWITCH PUSHBUTTON DPDT 6A 125V | |
| SWITCH PUSHBUTTON SPDT 0.4VA 20V | |
| SWITCH PUSHBUTTON SPDT 1A 120V | |
| SWITCH PUSHBUTTON SPDT 200MA 24V | |
| SWITCH PUSHBUTTON SPDT 3A 240V | |
| SWITCH PUSHBUTTON SPDT 6A 120V | |
| SWITCH PUSHBUTTON SPDT 6A 125V | |
| SWITCH PUSHBUTTON SPDT |
| << Prev | Next >> |