Grayhill, Inc. Switches - Pushbutton Switches 30-017-A-01

Description
SWITCH PUSH SPST-NO 1A 115V
Datasheet
Description
SWITCH PUSH SPST-NO 1A 115V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
30-017-A-01
Switches - Pushbutton Switches 30-017-A-01
SWITCH PUSH SPST-NO 1A 115V

SWITCH PUSH SPST-NO 1A 115V

Supplier's Site
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill - 49M4904 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill
49M4904
Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill 49M4904
Pushbutton Switch,STRAIGHT,SPST ,OFF-(ON),SOLDER Terminal

Pushbutton Switch,STRAIGHT,SPST,OFF-(ON),SOLDER Terminal

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
30-017-A-01
Pushbutton Switches 30-017-A-01
Pushbutton Switches Pushbutton Switch, SPST, N.O., overtravel & positive feel, white button

Pushbutton Switches Pushbutton Switch, SPST, N.O., overtravel & positive feel, white button

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 30-017-A-01 49M4904 30-017-A-01
Product Name Switches - Pushbutton Switches Pushbutton Switch,straight,spst,off-(On),solder Terminal Grayhill Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Micro switches - M 610 - M 610-11-60-1D-III -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated Flush Push Buttons - 2ALF5LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers