SWITCH PB DPST-NO/NC 5A 250V
Pushbutton Switches LPB SQ MOM SLGP SLDR
SWITCH, PUSHBUTTON, SPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 31-271.025 | 31-271.025 | 30B4149 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spdt, 5A, 250V; Product Range Eao |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Solder Terminals | ||
| Max Current Rating | 5 amps | 5 amps | |
| Max AC Voltage Rating | 250 volts |