Pushbutton Switch SPST-NO Standard Panel Mount, Rear
Butt Contact Pushbutton Switches, Panel Mount, 25 Milliohms (Max.) Contact Resistance
SWITCH PUSH SPST-NO 1A 115V
Pushbutton Switches PushBtn Switch SPST N.O. Std Red Btn
SWITCH, PUSHBUTTON, SPST-NO, 1A, 220V; Product Range:30 Series; Panel Cutout Diameter:6.8mm; Contact Configuration:SPST-N
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | GH1362-ND | 70217150 | 30-1 | 30-1 | 24F205 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, SPST, N/O, Red Button, 1.00 Amp @ 115 VAC Restiance | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Spst-No, 1A, 220V; Product Range Grayhill |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug |