EAO Switch Corporation Switches - Pushbutton Switches 31-272.025

Description
SWITCH PB 4PST-2NO/2NC 5A 250V
Datasheet
Description
SWITCH PB 4PST-2NO/2NC 5A 250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
31-272.025
Switches - Pushbutton Switches 31-272.025
SWITCH PB 4PST-2NO/2NC 5A 250V

SWITCH PB 4PST-2NO/2NC 5A 250V

Supplier's Site
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao - 30B4151 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao
30B4151
Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao 30B4151
SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Maintained ; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP40 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 5A, 250V; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Maintained; Pushbutton Actuator Style:Round; Contact Current AC Max:5A; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 31-272.025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
31-272.025
Pushbutton Switches 31-272.025
Pushbutton Switches PCB- AUDIOVIDEO SWTC 19.05 X 19.05

Pushbutton Switches PCB- AUDIOVIDEO SWTC 19.05 X 19.05

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 31-272.025 30B4151 31-272.025
Product Name Switches - Pushbutton Switches Switch, Pushbutton, Dpdt, 5A, 250V; Product Range Eao Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Solder Terminals
Max Current Rating 5 amps 5 amps
Max AC Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10150981 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Max Current Rating 1 amps
Max AC Voltage Rating 125 volts
View Details
Push Button Switches - 1-2329360-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details