SWITCH PUSHBUTTON SPDT 0.4VA 20V
Pushbutton Switches Pushbutton Switch, .215" plunger, gold contact, no seal, RoHS Compliant
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 38BH-4-H-3-N | 38BH-4-H-3-N |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) |
| Max AC Voltage Rating | 20 volts | 20 volts |
| Max DC Voltage Rating | 20 volts | 20 volts |