Grayhill, Inc. Pushbutton Switches - 38BM0-550 38BM0-550

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 770244-38BM0-550 Series: 38BM Packaging: Reel package Type: Standard Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Features: Sealed - Fully Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger, Flush Electrical Life: 80,000 Cycles Mechanical Life: 80,000 Cycles Color - Actuator/Cap: White Family Name: 38BM Categories: Switches ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 770244-38BM0-550 Series: 38BM Packaging: Reel package Type: Standard Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Features: Sealed - Fully Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger, Flush Electrical Life: 80,000 Cycles Mechanical Life: 80,000 Cycles Color - Actuator/Cap: White Family Name: 38BM Categories: Switches ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - 38BM0-550
770244-38BM0-550
Pushbutton Switches - 38BM0-550 770244-38BM0-550
Manufacturer: Grayhill Inc. Win Source Part Number: 770244-38BM0-550 Series: 38BM Packaging: Reel package Type: Standard Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Features: Sealed - Fully Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 20V Voltage Rating - DC: 20V Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Plunger, Flush Electrical Life: 80,000 Cycles Mechanical Life: 80,000 Cycles Color - Actuator/Cap: White Family Name: 38BM Categories: Switches ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Grayhill Inc.
Win Source Part Number: 770244-38BM0-550
Series: 38BM
Packaging: Reel package
Type: Standard
Termination Style: Gull Wing
Operating Temperature Range: -30°C ~ 85°C
Features: Sealed - Fully
Current Rating: 0.4VA (AC/DC)
Voltage Rating - AC: 20V
Voltage Rating - DC: 20V
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Plunger, Flush
Electrical Life: 80,000 Cycles
Mechanical Life: 80,000 Cycles
Color - Actuator/Cap: White
Family Name: 38BM
Categories: Switches
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
38BM0-550
Switches - Pushbutton Switches 38BM0-550
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
38BM0-550
Pushbutton Switches 38BM0-550
Pushbutton Switches Pushbutton Switch, SPST, momentary, .020" plunger, gold contact, o-ring seal, reel

Pushbutton Switches Pushbutton Switch, SPST, momentary, .020" plunger, gold contact, o-ring seal, reel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 770244-38BM0-550 38BM0-550 38BM0-550
Product Name Pushbutton Switches - 38BM0-550 Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Max AC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6610/6620 - M1S 6610-11-K-Z 3,0M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Push Button Switches - 1113769 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Tactile Switches - 486-7045-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers