EAO Switch Corporation Switches - Pushbutton Switches 31-716.029

Description
SWITCH PB 4PST-2NO/2NC 5A 250V
Datasheet
Description
SWITCH PB 4PST-2NO/2NC 5A 250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
31-716.029
Switches - Pushbutton Switches 31-716.029
SWITCH PB 4PST-2NO/2NC 5A 250V

SWITCH PB 4PST-2NO/2NC 5A 250V

Supplier's Site
Pushbutton Switches - 31-716.029 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
31-716.029
Pushbutton Switches 31-716.029
Pushbutton Switches LENS TPT WTLT YLW

Pushbutton Switches LENS TPT WTLT YLW

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 31-716.029 31-716.029
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism 4PST-2NO/2NC
Terminal Type Solder Terminals
Max Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-7 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details