Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
GC ELECTRONICS
35-406-BU -- SWITCHES - PUSHBUTTON SWITCHES
GC Electronics
Switches - Pushbutton Switches
35-406-BU
Description
SWITCH PUSHBUTTON SPST 3A 125V
Description
SWITCH PUSHBUTTON SPST 3A 125V
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Pushbutton Switches
35-406-BU
Switches - Pushbutton Switches
35-406-BU
SWITCH PUSHBUTTON SPST 3A 125V
SWITCH PUSHBUTTON SPST 3A 125V
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Pushbutton Switches
Product Number
35-406-BU
Product Name
Switches - Pushbutton Switches
Actuator Specifications
Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data
Similar Products
OTTO Controls
Momentary Action, MIL-PRF-8805/96
PE
Specs
Switch Function
Momentary Contact
Features
DustProof
View Details
Altech Corp.
22mm Illuminated Flush Push Buttons
2ALF3LB-024
Specs
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
4
suppliers
Midwest Motion Products, Inc.
Switches
MMP-RF40A-12V
Specs
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
NKK Switches
Hardware
AT3010D12JC
Specs
Features
Illuminated Switch
View Details