Grayhill, Inc. Pushbutton Switches 37FMA2-ABW1R

Description
Pushbutton Switches SINGLE BTN,NO,PUR,AL,RED Pushbutton, Piezo, wire
Datasheet
Description
Pushbutton Switches SINGLE BTN,NO,PUR,AL,RED Pushbutton, Piezo, wire
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
37FMA2-ABW1R
Pushbutton Switches 37FMA2-ABW1R
Pushbutton Switches SINGLE BTN,NO,PUR,AL,RED Pushbutton, Piezo, wire

Pushbutton Switches SINGLE BTN,NO,PUR,AL,RED Pushbutton, Piezo, wire

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
37FMA2-ABW1R
Switches - Pushbutton Switches 37FMA2-ABW1R
SWITCH PUSH SPST-NO 0.2A 24V

SWITCH PUSH SPST-NO 0.2A 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 37FMA2-ABW1R 37FMA2-ABW1R
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Lead Wire Leads
Features RoHS
Max Current Rating 0.2000 amps 0.2000 amps
Max AC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329360-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Micro switches - M 630 - M 630-11-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-G-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details