Pushbutton Switches SINGLE BTN,NO,RED/GRN,12V,A
SWITCH PUSH SPST-NO 0.15A 24V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 37FBR1-AAW4121N | 37FBR1-AAW4121N |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Lead | Wire Leads |
| Features | Illuminated Switch; RoHS | |
| Max Current Rating | 0.1500 amps | 0.1500 amps |
| Max AC Voltage Rating | 24 volts | 24 volts |