Pushbutton Switches SINGLE BTN,NO,PUR,SS,NAT Pushbutton, Piezo, wire
SWITCH PUSH SPST-NO 0.2A 24V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 37FMA2-ABW2N | 37FMA2-ABW2N |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Lead | Wire Leads |
| Features | RoHS | |
| Max Current Rating | 0.2000 amps | 0.2000 amps |
| Max AC Voltage Rating | 24 volts | 24 volts |