Grayhill, Inc. Pushbutton Switches 37FBR4-AAW4241N

Description
Pushbutton Switches SINGLE BTN,NO,RED/GRN,24V,A L,N SINGLE BTN,NO,RED/GRN,24V,A L,NRed LED, stainless steel housing, natural
Datasheet
Description
Pushbutton Switches SINGLE BTN,NO,RED/GRN,24V,A L,N SINGLE BTN,NO,RED/GRN,24V,A L,NRed LED, stainless steel housing, natural
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
37FBR4-AAW4241N
Pushbutton Switches 37FBR4-AAW4241N
Pushbutton Switches SINGLE BTN,NO,RED/GRN,24V,A L,N SINGLE BTN,NO,RED/GRN,24V,A L,NRed LED, stainless steel housing, natural

Pushbutton Switches SINGLE BTN,NO,RED/GRN,24V,AL,N SINGLE BTN,NO,RED/GRN,24V,AL,NRed LED, stainless steel housing, natural

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
37FBR4-AAW4241N
Switches - Pushbutton Switches 37FBR4-AAW4241N
SWITCH PUSH SPST-NO 0.15A 24V

SWITCH PUSH SPST-NO 0.15A 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 37FBR4-AAW4241N 37FBR4-AAW4241N
Product Name Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Lead Wire Leads
Features Illuminated Switch; RoHS
Max Current Rating 24 amps 0.1500 amps
Max AC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A3A Lighted Pushbutton Switch - A3AT-91A1-00D - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-501 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details