SWITCH PUSH SPST-NO 0.15A 24V
Pushbutton Switches SINGLE BTN,NO,GRN,12V,AL,BL
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 37FBR2-AAW2121B | 37FBR2-AAW2121B |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Lead |
| Max Current Rating | 0.1500 amps | 0.1500 amps |