APEM Components, Inc. Switches - Pushbutton Switches 302ZQE

Description
SWITCH PUSH SPST-NO 1A 125V
Datasheet
Description
SWITCH PUSH SPST-NO 1A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
302ZQE
Switches - Pushbutton Switches 302ZQE
SWITCH PUSH SPST-NO 1A 125V

SWITCH PUSH SPST-NO 1A 125V

Supplier's Site
Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Apem - 95C2715 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Apem
95C2715
Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Apem 95C2715
SWITCH, PUSHBUTTON, SPST-NO, 3A, 250V; Product Range:300 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N O; Switch Operation:-; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 3A, 250V; Product Range:300 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-NO; Switch Operation:-; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
302ZQE
Pushbutton Switches 302ZQE
Pushbutton Switches SPST-NO 1A 125VAC

Pushbutton Switches SPST-NO 1A 125VAC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 302ZQE 95C2715 302ZQE
Product Name Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 3A, 250V; Product Range Apem Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Lug
Max Current Rating 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492673-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details