APEM Components, Inc. Switches - Pushbutton Switches 301ZQE

Description
SWITCH PUSH SPST-NO 1A 125V
Datasheet
Description
SWITCH PUSH SPST-NO 1A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
301ZQE
Switches - Pushbutton Switches 301ZQE
SWITCH PUSH SPST-NO 1A 125V

SWITCH PUSH SPST-NO 1A 125V

Supplier's Site
Pushbutton Switches - 301ZQE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
301ZQE
Pushbutton Switches 301ZQE
Pushbutton Switches SPST OFF (ON)

Pushbutton Switches SPST OFF (ON)

Buy Now Datasheet
Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem - 72C4066 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem
72C4066
Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem 72C4066
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:300 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:300 Series; Panel Cutout Diameter:6.4mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 301ZQE 301ZQE 72C4066
Product Name Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spst, 3A, 250V; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Pin
Max Current Rating 1 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 913736 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details