EAO Switch Corporation Pushbutton Switch, 5A, 250V, Solder; Product Range Eao 31-124.025

Description
PUSHBUTTON SWITCH, 5A, 250V, SOLDER; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:4PST-N O, 4PST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, 5A, 250V, SOLDER; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:4PST-N O, 4PST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, 5A, 250V, Solder; Product Range Eao - 99F9049 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, 5A, 250V, Solder; Product Range Eao
99F9049
Pushbutton Switch, 5A, 250V, Solder; Product Range Eao 99F9049
PUSHBUTTON SWITCH, 5A, 250V, SOLDER; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:4PST-N O, 4PST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

PUSHBUTTON SWITCH, 5A, 250V, SOLDER; Product Range:31 Series; Panel Cutout Diameter:16mm; Contact Configuration:4PST-NO, 4PST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 31-124.025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
31-124.025
Pushbutton Switches 31-124.025
Pushbutton Switches LPB MOM 1N.C. SCRW

Pushbutton Switches LPB MOM 1N.C. SCRW

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
31-124.025
Switches - Pushbutton Switches 31-124.025
SWITCH PB 8PST-4NO/4NC 5A 250V

SWITCH PB 8PST-4NO/4NC 5A 250V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 99F9049 31-124.025 31-124.025
Product Name Pushbutton Switch, 5A, 250V, Solder; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-NO, 4PST-NC 8PST-4NO/4NC
Features RoHS Illuminated Switch; RoHS
Max Current Rating 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 908453 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2474606-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details