Pushbutton Switches 38BH-4-H-3-S er, gold contact, no seal, RoHS Compliant
SWITCH PUSH SPDT 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 38BH-4-H-3-S | 38BH-4-H-3-S |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Pin | |
| Features | RoHS | |
| Max AC Voltage Rating | 20 volts | 20 volts |