Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 41
Product Name Notes
30MM PUSH BUTTON, TYPE K, PUSH B
82-6151.1135.ILLUMIN ATED PUSHBUT
82-6151.1136.ILLUMIN ATED PUSHBUT
82-6151.1155.ILLUMIN ATED PUSHBUT
82-6151.1224.ILLUMIN ATED PUSHBUT
82-6151.2116.ILLUMIN ATED PUSHBUT
82-6151.2135.ILLUMIN ATED PUSHBUT
82-6152.1235.ILLUMIN ATED PUSHBUT
82-6152.2235.ILLUMIN ATED PUSHBUT
82-6154.22A4.ILLUMIN ATED PUSHBUT
BLK PSH BTN SW SLDR NO LBL TAG
BUSH-BTN SWSW
BUTTON FORM C SCREW TERM
CONTROL STATION 600VAC 5A T-B
CONTROL STATION 600VAC 5AMP TYPE
ILLUMINATED PUSHBUTTON.MOMENTARY
Linear IC's
MAN PSH BTN 1PDT W3/83101
MAN PSH BTN 2PDT .25QC-83106
MAN PSH BTN 2PDT SLDR/83101
MAN SW RED BUTTON
PENDANT STATION 600VAC 5A T-BW
PSH-BTN 83.533.0 2 BUTTON 1-4QC
PSH-BTN RED SW-DT SCREW RND
PSH-BTN SW-2PDT-GOLD CONTACTS
PSH-BTN SW-4PDT SLD TELESCOPIC
PSH-BTN SW-DPDT QC 1-4
PSH-BTN SW-DT PCB MOMENTARY
PSH-BTN SW-DT SCREW MOMENTARY
PSH-BTN SW-DT SCREW ON-OFF
PSH-BTN SW-DT SLDR PROT PLNGR
PSH-BTN SW-DT SLDR TELESCOPIC
PSH/BTN SW-DT SLDR TELESCOPIC
PUSH BUTTON 600VAC 10A 30MM T-K
PUSH BUTTON 600VAC 10A 30MM T-KX
PUSH-BUTTON BLK W/2 831320C2/0
PUSHBUTTON 2PDT-DB .25'QC
PUSHBUTTON 600VAC 10A 30MM TYPE
PUSHBUTTON 600VAC 10AMP 30MM SK
PUSHBUTTON SWITCH BLACK
SNSW DT Q.C. PSH BTN ACT
SNSW Q.C. W/PSH BTN ACT
SNSW-DT QC 1/4" PSH/BTN TELE
SNSW-DT QC 1/4" PSH/BTN W/BRKT
SNSW-DT SOLDER TGL ACT
SNSW-DT W3 QC 1/4" PSH/BTN TEL
SWITCH ASSM FOR 83716-83714
SWITCH MOM 2POS NC STLMP
SWITCH PB 0.2A 32V CAPACITIVE
SWITCH PB 0.2A 5V CAPACITIVE
SWITCH PB SPDT 0.2A 24V
SWITCH PB SPDT 3A 240V
SWITCH PB SPDT 5A 120V
SWITCH PUSH 2XSPDT 5A 250V
SWITCH PUSH 3PDT 0.4VA 20V
SWITCH PUSH DPDT 0.06A 30V
SWITCH PUSH DPDT 0.4VA 20V
SWITCH PUSH SPDT 0.06A 30V
SWITCH PUSH SPDT 0.4VA 20V
SWITCH PUSH SPST-NC 0.4VA 20V
SWITCH PUSH SPST-NC 1A 120V
SWITCH PUSH SPST-NO 0.4VA 20V
SWITCH PUSH SPST-NO 0.5A 120V
SWITCH PUSH SPST-NO 1A 120V
SWITCH PUSH SPST-NO 3A 120V
SWITCH PUSHBUTTON 3PDT 1A 120V
SWITCH PUSHBUTTON 3PDT 6A 125V
SWITCH PUSHBUTTON 4PDT 0.4VA 20V
SWITCH PUSHBUTTON 4PDT 1A 120V
SWITCH PUSHBUTTON 4PDT 6A 125V
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH PUSHBUTTON DPDT 6A 120V
SWITCH PUSHBUTTON DPDT 6A 125V
SWITCH PUSHBUTTON SPDT 200MA 24V
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH PUSHBUTTON SPDT 3A 240V
SWITCH PUSHBUTTON SPDT 6A 125V
SWITCH PUSHBUTTON SPDTX4 5A 250V
SWITCH STOP LIGHT GRAY 1NC NON
SWITCH STOP LIGHT GRAY 1NC+1NO,
SWITCH STOP LIGHT GRAY 2NC ILL
SWITCH STOP LIGHT GRAY 2NC NON
SWITCH STOP LIGHT GRAY, 1NC+1NO,
SWITCH STOP LIGHT GRAY, 1NC, ILL
SWITCH STOP LIGHT GREY, 1NC, NON
SWITCH STOP LIGHT GREY, 2NC, ILL
SWITCH, PB, SPST, MOM 3A SOLDER
Switches - Pushbutton Switches

<< Prev Next >>