Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 41
Product Name Notes
(99-446.837 ASSY) LPB-TRI MNT LE
30MM PUSH BUTTON, TYPE SK, PUSH
ILLUMINATION PUSHBUTTON MOM 2NC+
PUSH BUTTON MOM SW RED
PUSHBUTTON 600VAC 10AMP 30MM SK
REPCO CONTACT KIT CY33-1
SWITCH DOOR
SWITCH HORN
SWITCH IGNST 3POS
SWITCH MOM DPST
SWITCH MOM NC GND
SWITCH MOM NC
SWITCH MOM NO
SWITCH P-P MOM NC 2POS SCW
SWITCH P-P MOM NO 2POS CAP
SWITCH P-P MOM NO 2POS
SWITCH P-P MOM ST
SWITCH PB DPST-NO 0.1A 42V
SWITCH PB DPST-NO/NC 0.1A 42V
SWITCH PB SPST-NC 0.1A 42V
SWITCH PB SPST-NO 0.1A 42V
SWITCH PB SPST-NO 50MA 48V
SWITCH PUSH SPDT 0.1A 30V
SWITCH PUSH SPDT 0.25A 120V
SWITCH PUSH SPDT 0.25A 125V
SWITCH PUSH SPDT 0.25A 28V
SWITCH PUSH SPDT-MBB 0.25A 125V
SWITCH PUSH SPST 0.1A 30V
SWITCH PUSH SPST-NC 0.1A 30V
SWITCH PUSH SPST-NC 1A 30V
SWITCH PUSH SPST-NC 5A 125V
SWITCH PUSH SPST-NO 0.1A 30V
SWITCH PUSH SPST-NO 0.25A 120V
SWITCH PUSH SPST-NO 0.25A 28V
SWITCH PUSH SPST-NO 0.5A 30V
SWITCH PUSH SPST-NO 1A 30V
SWITCH PUSHBUTTON DPDT 5A 125V
SWITCH PUSHBUTTON SPDT 5A 125V
SWITCHING ELEMENT SA 1DC PCB GOL

<< Prev Next >>