Grayhill, Inc. Switches - Pushbutton Switches 30-202C

Description
SWITCH PUSH SPST-NO 0.15A 24V
Datasheet
Description
SWITCH PUSH SPST-NO 0.15A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
30-202C
Switches - Pushbutton Switches 30-202C
SWITCH PUSH SPST-NO 0.15A 24V

SWITCH PUSH SPST-NO 0.15A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
30-202C
Pushbutton Switches 30-202C
Pushbutton Switches PushBtn Switch Thrd Pnl Mnt Green

Pushbutton Switches PushBtn Switch Thrd Pnl Mnt Green

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 30-202C 30-202C
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1758249 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDMSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details