SWITCH PUSH SPST-NO 0.2A 24V
Pushbutton Switches SINGLE BTN,NO,PIN,AL,NAT Pushbutton, Piezo, wire
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 37FMA2-AAP1N | 37FMA2-AAP1N |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Max Current Rating | 0.2000 amps | 0.2000 amps |
| Max AC Voltage Rating | 24 volts | 24 volts |