APEM Components, Inc. Pushbutton Switches 301SCBE

Description
Pushbutton Switches SPST-NO 0.4VA 20VAC/DC
Datasheet
Description
Pushbutton Switches SPST-NO 0.4VA 20VAC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 301SCBE - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
301SCBE
Pushbutton Switches 301SCBE
Pushbutton Switches SPST-NO 0.4VA 20VAC/DC

Pushbutton Switches SPST-NO 0.4VA 20VAC/DC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
301SCBE
Switches - Pushbutton Switches 301SCBE
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 301SCBE 301SCBE
Product Name Pushbutton Switches Switches - Pushbutton Switches
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4021FF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details