Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, PC Pin
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches 8 Position PC Pin Extended Tape Sealed
DIP SWITCH, 8POS, SPST, SLIDE, TH; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAS Series RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG4500-ND | 1400-KAS1108ET | KAS1108ET | KAS1108ET | 15N7630 |
| Product Name | DIP Switches | Dip Switches | Switches - DIP Switches | DIP Switches/SIP Switches | Dip Switch, 8Pos, Spst, Slide, Th; No. Of Circuits E-Switch |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps |