Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 5VDC
SWITCH ROTARY DIP HEX 100MA 5V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 563-1061-ND | SD-1010 |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
| Other Pole and Throw | Hexadecimal | Hexadecimal |
| Terminal Type | Other Terminal Type |