E-Switch, Inc. DIP Switches KAS1108RT

Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - EG4501-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG4501-ND
DIP Switches EG4501-ND
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switches 1400-KAS1108RT
DIP, 25mA, SPST, PC Pin

DIP, 25mA, SPST, PC Pin

Supplier's Site Datasheet
Switches - DIP Switches KAS1108RT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, 8Pos, Spst, Slide, Th; No. Of Circuits E-Switch - 15N7632 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Spst, Slide, Th; No. Of Circuits E-Switch
15N7632
Dip Switch, 8Pos, Spst, Slide, Th; No. Of Circuits E-Switch 15N7632
DIP SWITCH, 8POS, SPST, SLIDE, TH; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAS Series RoHS Compliant: Yes

DIP SWITCH, 8POS, SPST, SLIDE, TH; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAS Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
KAS1108RT
DIP Switches / SIP Switches KAS1108RT
DIP Switches / SIP Switches 8 Position PC Pin Recessed Tape Sealed

DIP Switches / SIP Switches 8 Position PC Pin Recessed Tape Sealed

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number EG4501-ND 1400-KAS1108RT KAS1108RT 15N7632 KAS1108RT
Product Name DIP Switches Dip Switches Switches - DIP Switches Dip Switch, 8Pos, Spst, Slide, Th; No. Of Circuits E-Switch DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Straight PC Pins Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337510 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-4101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2319847-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details