Nidec Copal (USA) Corporation Rotary Encoded DIP Switches S-1110A

Description
Rotary coded Switches,16pos
Request a Quote Datasheet
Description
Rotary coded Switches,16pos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 1796829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
1796829
Rotary Encoded DIP Switches 1796829
Rotary coded Switches,16pos

Rotary coded Switches,16pos

Supplier's Site
DIP Switches - 563-1047-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1047-ND
DIP Switches 563-1047-ND
Dip Switch Hexadecimal 16 Position Through Hole Rotary with Shaft Actuator 100mA 5VDC

Dip Switch Hexadecimal 16 Position Through Hole Rotary with Shaft Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches S-1110A
SWITCH ROTARY DIP HEX 100MA 5V

SWITCH ROTARY DIP HEX 100MA 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1796829 563-1047-ND S-1110A
Product Name Rotary Encoded DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 16
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Sp16t Hexadecimal Hexadecimal
Switch Dimensions 10 x 10 x 13.3mm
Terminal Type Other Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-120-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-2319848-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6T Slide DIP Switch - A6T-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers