APEM Components, Inc. DIP Switches P36S101TR

Description
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC
Request a Quote Datasheet
Description
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - P36S101TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
P36S101TR-ND
DIP Switches P36S101TR-ND
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC

Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC

Buy Now Datasheet
DIP Switches - P36S101TR - 791137-P36S101TR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - P36S101TR
791137-P36S101TR
DIP Switches - P36S101TR 791137-P36S101TR
Manufacturer: Apem Inc. Win Source Part Number: 791137-P36S101TR Series: P36S Packaging: Reel package Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 90°C Features: Sealed - Flux Protection Contact Finish: Gold Contact Material: Phosphor Bronze Voltage Rating: 24VDC Current Rating: 100mA Height Above Board: 0.152" (3.85mm) Length: 0.291" (7.40mm) Mounting: SMD Body Material: Thermoplastic Circuit: BCD Actuator Type: Rotary for Tool Mechanical Life: 10,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Alternative Parts (Cross-Reference): P36S101; ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Apem Inc.
Win Source Part Number: 791137-P36S101TR
Series: P36S
Packaging: Reel package
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Operating Temperature Range: -30°C ~ 90°C
Features: Sealed - Flux Protection
Contact Finish: Gold
Contact Material: Phosphor Bronze
Voltage Rating: 24VDC
Current Rating: 100mA
Height Above Board: 0.152" (3.85mm)
Length: 0.291" (7.40mm)
Mounting: SMD
Body Material: Thermoplastic
Circuit: BCD
Actuator Type: Rotary for Tool
Mechanical Life: 10,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Alternative Parts (Cross-Reference): P36S101;
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - DIP Switches P36S101TR
SWITCH ROTARY DIP BCD 100MA 24V

SWITCH ROTARY DIP BCD 100MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number P36S101TR-ND 791137-P36S101TR P36S101TR
Product Name DIP Switches DIP Switches - P36S101TR Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 2047865 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6K/A6KS Rotay DIP Switch - A6KV-102RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 7.9 x 7.2 x 7.77 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-1825013-0 - TE Connectivity
Specs
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
4 suppliers
DIP Switches - 486-3-162-116-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details