Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, PC Pin
N321080 RA SPST 8POS SLIDE DIP SW
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 8 PositionR/A PC Pin Extended Unsealed
DIP SWITCH, 8, SPST, TOP SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG4514-ND | 1400-KAS2108E | KAS2108E | KAS2108E | KAS2108E | 15N7650 |
| Product Name | DIP Switches | Dip Switches | N321080 RA SPST 8POS SLIDE DIP SW | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 8, Spst, Top Slide; No. Of Circuits E-Switch |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps |