APEM Components, Inc. DIP Switches P36S101

Description
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC
Request a Quote Datasheet
Description
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 679-1953-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
679-1953-ND
DIP Switches 679-1953-ND
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC

Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC

Buy Now Datasheet
DIP & SIP Switches - 3793963P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
3793963P
DIP & SIP Switches 3793963P
Hartmann P36S101 DIP Switch

Hartmann P36S101 DIP Switch

Supplier's Site
Rotary Encoded DIP Switches - 3793963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
3793963
Rotary Encoded DIP Switches 3793963
Hartmann P36S101 Rotary Coded DIP Switch

Hartmann P36S101 Rotary Coded DIP Switch

Supplier's Site
Switches - DIP Switches P36S101
SWITCH ROTARY DIP BCD 100MA 24V

SWITCH ROTARY DIP BCD 100MA 24V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 679-1953-ND 3793963P 3793963 P36S101
Product Name DIP Switches DIP & SIP Switches Rotary Encoded DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
A6H Slide DIP Switch - A6H-6101-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-1437507-0 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Rotary Encoded DIP Switches - 3793834 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details