SWITCH DIP ROTARY BCD 150MA 42V
ROTARY DIP, 150mA, Hexadecimal, PC Pin
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 141-RDTKR16P2T-ND | 1400-RDTKR16P2T | RDTKR16P2T |
| Product Name | DIP Switches | Rotary Dip Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | BCD | BCD | |
| Terminal Type | Surface Mount Technology | Straight PC Pins |