Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 7 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches SW DIP ON OFF SPST 7 Flsh Slid 0.1A 50VDC
DIP SWITCH, 0.1A, 5VDC, 7 POS, SMD; No. of Circuits:7Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN9496DKR-ND | SDA07H0SBR | 35AH5947 | SDA07H0SBR |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Dip Switch, 0.1A, 5Vdc, 7 Pos, Smd; No. Of Circuits C&k Components | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.1000 amps |